J. W. Winco, Inc. GN 817.3

Description
GN 817.3 indexing plungers have been developed to enable precise locating when GN 770 guide bushes are used. A plain guide bushing is used whereby the dimension l3 of the plunger determines the length of the bushing. The precise location is, therefore, not dependent on the guide pin in the plunger, but on the accuracy of the guide bushing (bore tolerance G6) and the plunger (tolerance h7). Both components are hardened and ground. Of course, the bushing length also influences the accuracy of the positioning. The version with rest position is used in such applications where the plunger must not protrude continually. In that case, the knob is retracted and then turned by 90°. A notch prevents the plunger from turning by error or vibration.
Description
GN 817.3 indexing plungers have been developed to enable precise locating when GN 770 guide bushes are used. A plain guide bushing is used whereby the dimension l3 of the plunger determines the length of the bushing. The precise location is, therefore, not dependent on the guide pin in the plunger, but on the accuracy of the guide bushing (bore tolerance G6) and the plunger (tolerance h7). Both components are hardened and ground. Of course, the bushing length also influences the accuracy of the positioning. The version with rest position is used in such applications where the plunger must not protrude continually. In that case, the knob is retracted and then turned by 90°. A notch prevents the plunger from turning by error or vibration.

Suppliers

Company
Product
Description
Supplier Links
GN 817.3 indexing plungers have been developed to enable precise locating when GN 770 guide bushes are used. A plain guide bushing is used whereby the dimension l3 of the plunger determines the length of the bushing. The precise location is, therefore, not dependent on the guide pin in the plunger, but on the accuracy of the guide bushing (bore tolerance G6) and the plunger (tolerance h7). Both components are hardened and ground. Of course, the bushing length also influences the accuracy of the positioning. The version with rest position is used in such applications where the plunger must not protrude continually. In that case, the knob is retracted and then turned by 90°. A notch prevents the plunger from turning by error or vibration.

GN 817.3 indexing plungers have been developed to enable precise locating when GN 770 guide bushes are used.
A plain guide bushing is used whereby the dimension l3 of the plunger determines the length of the bushing.
The precise location is, therefore, not dependent on the guide pin in the plunger, but on the accuracy of the guide bushing (bore tolerance G6) and the plunger (tolerance h7). Both components are hardened and ground. Of course, the bushing length also influences the accuracy of the positioning.
The version with rest position is used in such applications where the plunger must not protrude continually. In that case, the knob is retracted and then turned by 90°. A notch prevents the plunger from turning by error or vibration.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 817.3
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Green Knob - 56-270-2-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM16 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.25 inch (31.7 mm)
End Force 9.44 lbs (4.28 kg)
View Details
Spring Plungers & Indexing Plungers - 188950 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M5 Threads - Standard End Pressure - S707YPMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details