J. W. Winco, Inc. GN 817.1

Description
GN 817.1 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --When plunger is retracted the mechanism is partly shrouded --Defined thread length by an undercut at the end of the thread Used in applications where the plunger must not protrude continually. To achieve this, the knob is rotated by 90° after being retracted. The head of the plunger body is provided with a suitable notch in opposite positions so as to prevent the plunger from accidentally slipping back into its forward position due to error or vibration. This indexing plunger has the unique feature of the pull knob partially enclosing the top of the plunger body, allowing less debris to enter into the mechanism.
Description
GN 817.1 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --When plunger is retracted the mechanism is partly shrouded --Defined thread length by an undercut at the end of the thread Used in applications where the plunger must not protrude continually. To achieve this, the knob is rotated by 90° after being retracted. The head of the plunger body is provided with a suitable notch in opposite positions so as to prevent the plunger from accidentally slipping back into its forward position due to error or vibration. This indexing plunger has the unique feature of the pull knob partially enclosing the top of the plunger body, allowing less debris to enter into the mechanism.

Suppliers

Company
Product
Description
Supplier Links
GN 817.1 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --When plunger is retracted the mechanism is partly shrouded --Defined thread length by an undercut at the end of the thread Used in applications where the plunger must not protrude continually. To achieve this, the knob is rotated by 90° after being retracted. The head of the plunger body is provided with a suitable notch in opposite positions so as to prevent the plunger from accidentally slipping back into its forward position due to error or vibration. This indexing plunger has the unique feature of the pull knob partially enclosing the top of the plunger body, allowing less debris to enter into the mechanism.

GN 817.1 indexing plungers offer the following advantages:
--Two retracting strokes l1 per plunger diameter
--Identical dimensions l2 for GN 817 and GN 817.1 series
--When plunger is retracted the mechanism is partly shrouded
--Defined thread length by an undercut at the end of the thread
Used in applications where the plunger must not protrude continually. To achieve this, the knob is rotated by 90° after being retracted. The head of the plunger body is provided with a suitable notch in opposite positions so as to prevent the plunger from accidentally slipping back into its forward position due to error or vibration.
This indexing plunger has the unique feature of the pull knob partially enclosing the top of the plunger body, allowing less debris to enter into the mechanism.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 817.1
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXN-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707YBMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Spring Plungers & Indexing Plungers - 237390 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS59N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.13 inch (28.7 mm)
End Force 7.2 lbs (3.27 kg)
View Details