J. W. Winco, Inc. GN 743.6

Description
The European guidelines for explosion protection introduced on 7/1/03 (ATEX) also cover explosion protection in the mechanical sector. Fluid level sight glasses GN 743.6 are suitable for use in an explosion risk environment, and comply with guidelines 94/9/EG. Detailed documentation accompanies this part when ordered. Other features include: 1. Genuine glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing.
Description
The European guidelines for explosion protection introduced on 7/1/03 (ATEX) also cover explosion protection in the mechanical sector. Fluid level sight glasses GN 743.6 are suitable for use in an explosion risk environment, and comply with guidelines 94/9/EG. Detailed documentation accompanies this part when ordered. Other features include: 1. Genuine glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing.

Suppliers

Company
Product
Description
Supplier Links
GN 743.6 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 743.6
GN 743.6
The European guidelines for explosion protection introduced on 7/1/03 (ATEX) also cover explosion protection in the mechanical sector. Fluid level sight glasses GN 743.6 are suitable for use in an explosion risk environment, and comply with guidelines 94/9/EG. Detailed documentation accompanies this part when ordered. Other features include: 1. Genuine glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing.

The European guidelines for explosion protection introduced on 7/1/03 (ATEX) also cover explosion protection in the mechanical sector.
Fluid level sight glasses GN 743.6 are suitable for use in an explosion risk environment, and comply with guidelines 94/9/EG. Detailed documentation accompanies this part when ordered.
Other features include:
1. Genuine glass of high stability and scratch proof.
2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures.
3. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name GN 743.6
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY300B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Magnesium Fluoride (MgF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.95″ QF / KF Flange - A4931-4-QF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9000 inch (22.86 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details