J. W. Winco, Inc. GN 743.3

Description
Fluid level sight glasses GN 743.3 offer the following features: 1. Genuine ESG glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Outside diameter is chosen to match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing. Fluid level sight glasses GN 743.3 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
Description
Fluid level sight glasses GN 743.3 offer the following features: 1. Genuine ESG glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Outside diameter is chosen to match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing. Fluid level sight glasses GN 743.3 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.

Suppliers

Company
Product
Description
Supplier Links
GN 743.3 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 743.3
GN 743.3
Fluid level sight glasses GN 743.3 offer the following features: 1. Genuine ESG glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Outside diameter is chosen to match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing. Fluid level sight glasses GN 743.3 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.

Fluid level sight glasses GN 743.3 offer the following features:
1. Genuine ESG glass of high stability and scratch proof.
2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures.
3. Outside diameter is chosen to match mounting holes for tube fittings according to DIN 3865.
Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer, which guarantees better and easier sealing.
Fluid level sight glasses GN 743.3 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name GN 743.3
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL050PP4 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 0.74″ Dia Kovar Weld Adapter - A0711-2-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.4600 inch (11.68 mm)
View Details