J. W. Winco, Inc. GN 702

Description
GN 702 Stop Locks offer a fast and easy way to close and hold doors, flaps, slide-in modules, etc. They lock in four positions (90°). These stop locks have the same connecting dimensions as GN 115.1 Mini Locks. The mounting bores are to be selected accordingly. In standard production, the mounting bore holes are usually made by punching or with a laser. Sheet Metal Punch GN 123 is recommended for small series and sheet metal with a thickness less than 2 mm. The mounting bore holes can also be made by drilling or milling.
Description
GN 702 Stop Locks offer a fast and easy way to close and hold doors, flaps, slide-in modules, etc. They lock in four positions (90°). These stop locks have the same connecting dimensions as GN 115.1 Mini Locks. The mounting bores are to be selected accordingly. In standard production, the mounting bore holes are usually made by punching or with a laser. Sheet Metal Punch GN 123 is recommended for small series and sheet metal with a thickness less than 2 mm. The mounting bore holes can also be made by drilling or milling.

Suppliers

Company
Product
Description
Supplier Links
 - GN 702 - J. W. Winco, Inc.
New Berlin, WI, USA
GN 702 Stop Locks offer a fast and easy way to close and hold doors, flaps, slide-in modules, etc. They lock in four positions (90°). These stop locks have the same connecting dimensions as GN 115.1 Mini Locks. The mounting bores are to be selected accordingly. In standard production, the mounting bore holes are usually made by punching or with a laser. Sheet Metal Punch GN 123 is recommended for small series and sheet metal with a thickness less than 2 mm. The mounting bore holes can also be made by drilling or milling.

GN 702 Stop Locks offer a fast and easy way to close and hold doors, flaps, slide-in modules, etc. They lock in four positions (90°).
These stop locks have the same connecting dimensions as GN 115.1 Mini Locks. The mounting bores are to be selected accordingly.
In standard production, the mounting bore holes are usually made by punching or with a laser.
Sheet Metal Punch GN 123 is recommended for small series and sheet metal with a thickness less than 2 mm.
The mounting bore holes can also be made by drilling or milling.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 702
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707CBMS0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Spring-Loaded Plungers - 56-120-2-033 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring Plungers & Indexing Plungers - 2845474 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM12A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 12.36 lbs (5.61 kg)
View Details