J. W. Winco, Inc. GN 607.5

Description
GN 607.5 indexing plungers are used in applications where the indexing pin is temporarily not allowed to protrude. After pulling out, the knob is turned by 90° to its rest position and the pin no longer protrudes An indexing notch prevents the disengaged knob from turning back accidentally or from shock impact. These indexing plungers are designed for welded mounting, especially for use with steel square tubing. The hub d2 is designed for positioning. The plastic knob with molded-in indexing pin is driven on after the welding process. Body and knob come disassembled.
Description
GN 607.5 indexing plungers are used in applications where the indexing pin is temporarily not allowed to protrude. After pulling out, the knob is turned by 90° to its rest position and the pin no longer protrudes An indexing notch prevents the disengaged knob from turning back accidentally or from shock impact. These indexing plungers are designed for welded mounting, especially for use with steel square tubing. The hub d2 is designed for positioning. The plastic knob with molded-in indexing pin is driven on after the welding process. Body and knob come disassembled.

Suppliers

Company
Product
Description
Supplier Links
GN 607.5 indexing plungers are used in applications where the indexing pin is temporarily not allowed to protrude. After pulling out, the knob is turned by 90° to its rest position and the pin no longer protrudes An indexing notch prevents the disengaged knob from turning back accidentally or from shock impact. These indexing plungers are designed for welded mounting, especially for use with steel square tubing. The hub d2 is designed for positioning. The plastic knob with molded-in indexing pin is driven on after the welding process. Body and knob come disassembled.

GN 607.5 indexing plungers are used in applications where the indexing pin is temporarily not allowed to protrude. After pulling out, the knob is turned by 90° to its rest position and the pin no longer protrudes
An indexing notch prevents the disengaged knob from turning back accidentally or from shock impact.
These indexing plungers are designed for welded mounting, especially for use with steel square tubing.
The hub d2 is designed for positioning.
The plastic knob with molded-in indexing pin is driven on after the welding process. Body and knob come disassembled.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 607.5
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Blue Knob - 56-271-2-008 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Ball Plungers - Steel - BL52 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5130 inch (13.03 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Spring Plungers & Indexing Plungers - 188907 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M3 Threads - Standard End Pressure - S707CBMH0309 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details