J. W. Winco, Inc. GN 607.3

Description
Indexing plungers GN 607.3 are designed for installation in thin walled equipment. They are used in applications where the plunger does not always need to protrude. To achieve this, the knob is rotated by 90 degrees after being retracted. The head of the plunger body features a notch in the opposite position which prevents the plunger from accidentally slipping back into its forward position. Depending on the mounting plate thickness "s," the protruding plunger length "l1," and the postion of the hexagon nut on its center bushing, the plunger nose might not always be fully retractable. For design reasons the positional accuracy of this indexing plunger is not as precise as GN 607. Double ring spanner wrench GN 607.9 (1 mm thick zinc plated sheet steel) for installation is available upon request.
Description
Indexing plungers GN 607.3 are designed for installation in thin walled equipment. They are used in applications where the plunger does not always need to protrude. To achieve this, the knob is rotated by 90 degrees after being retracted. The head of the plunger body features a notch in the opposite position which prevents the plunger from accidentally slipping back into its forward position. Depending on the mounting plate thickness "s," the protruding plunger length "l1," and the postion of the hexagon nut on its center bushing, the plunger nose might not always be fully retractable. For design reasons the positional accuracy of this indexing plunger is not as precise as GN 607. Double ring spanner wrench GN 607.9 (1 mm thick zinc plated sheet steel) for installation is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Indexing plungers GN 607.3 are designed for installation in thin walled equipment. They are used in applications where the plunger does not always need to protrude. To achieve this, the knob is rotated by 90 degrees after being retracted. The head of the plunger body features a notch in the opposite position which prevents the plunger from accidentally slipping back into its forward position. Depending on the mounting plate thickness "s," the protruding plunger length "l1," and the postion of the hexagon nut on its center bushing, the plunger nose might not always be fully retractable. For design reasons the positional accuracy of this indexing plunger is not as precise as GN 607. Double ring spanner wrench GN 607.9 (1 mm thick zinc plated sheet steel) for installation is available upon request.

Indexing plungers GN 607.3 are designed for installation in thin walled equipment. They are used in applications where the plunger does not always need to protrude. To achieve this, the knob is rotated by 90 degrees after being retracted.
The head of the plunger body features a notch in the opposite position which prevents the plunger from accidentally slipping back into its forward position.
Depending on the mounting plate thickness "s," the protruding plunger length "l1," and the postion of the hexagon nut on its center bushing, the plunger nose might not always be fully retractable.
For design reasons the positional accuracy of this indexing plunger is not as precise as GN 607.
Double ring spanner wrench GN 607.9 (1 mm thick zinc plated sheet steel) for installation is available upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 607.3
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Red Knob - 56-321-1-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS57N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Spring Plungers & Indexing Plungers - 237750 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707YBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details