J. W. Winco, Inc. GN 537

Description
No thread is required for installing the GN 537 fluid level sight glasses. The fluid level sight glass is inserted into the bore d2, tolerance H11. By simply tightening the ring nut using the pin key, the seal is pressed against the contact surface which, at the same time, holds the sight glass in position. For removal, reverse the procedure. Application is limited to non-pressurized or slightly pressurized tanks.
Description
No thread is required for installing the GN 537 fluid level sight glasses. The fluid level sight glass is inserted into the bore d2, tolerance H11. By simply tightening the ring nut using the pin key, the seal is pressed against the contact surface which, at the same time, holds the sight glass in position. For removal, reverse the procedure. Application is limited to non-pressurized or slightly pressurized tanks.

Suppliers

Company
Product
Description
Supplier Links
GN 537 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 537
GN 537
No thread is required for installing the GN 537 fluid level sight glasses. The fluid level sight glass is inserted into the bore d2, tolerance H11. By simply tightening the ring nut using the pin key, the seal is pressed against the contact surface which, at the same time, holds the sight glass in position. For removal, reverse the procedure. Application is limited to non-pressurized or slightly pressurized tanks.

No thread is required for installing the GN 537 fluid level sight glasses.
The fluid level sight glass is inserted into the bore d2, tolerance H11. By simply tightening the ring nut using the pin key, the seal is pressed against the contact surface which, at the same time, holds the sight glass in position.
For removal, reverse the procedure.
Application is limited to non-pressurized or slightly pressurized tanks.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name GN 537
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PP4 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
EUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 193nm R < 0.25% Per Surface, 2.70
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Swivel Nut x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details