J. W. Winco, Inc. EN 650.4

Description
Elesa® original design narrow shape fluid level indicators. These oil level indicators are a low cost alternative to EN 650. The liquid level is legible from all angles. The polyamide body consists of two parts that are ultrasonically welded together. The oil level indicators are individually air pressure tested for leaks at 3 bar. Also suitable for use on pressurized oil tanks. Pressure test results regarding resistance under pressure available upon request. As a contrast screen, a white lacquered aluminum strip is used, which is marked with black graduations or temperature scale. The scale is placed behind and outside the liquid and therefore protected. The shape of this oil level indicator gives a magnifying effect and the scale is very easy to read. Oil level indicators made of alcohol resistant material available upon request.
Description
Elesa® original design narrow shape fluid level indicators. These oil level indicators are a low cost alternative to EN 650. The liquid level is legible from all angles. The polyamide body consists of two parts that are ultrasonically welded together. The oil level indicators are individually air pressure tested for leaks at 3 bar. Also suitable for use on pressurized oil tanks. Pressure test results regarding resistance under pressure available upon request. As a contrast screen, a white lacquered aluminum strip is used, which is marked with black graduations or temperature scale. The scale is placed behind and outside the liquid and therefore protected. The shape of this oil level indicator gives a magnifying effect and the scale is very easy to read. Oil level indicators made of alcohol resistant material available upon request.

Suppliers

Company
Product
Description
Supplier Links
EN 650.4 -  - J. W. Winco, Inc.
New Berlin, WI, USA
EN 650.4
EN 650.4
Elesa® original design narrow shape fluid level indicators. These oil level indicators are a low cost alternative to EN 650. The liquid level is legible from all angles. The polyamide body consists of two parts that are ultrasonically welded together. The oil level indicators are individually air pressure tested for leaks at 3 bar. Also suitable for use on pressurized oil tanks. Pressure test results regarding resistance under pressure available upon request. As a contrast screen, a white lacquered aluminum strip is used, which is marked with black graduations or temperature scale. The scale is placed behind and outside the liquid and therefore protected. The shape of this oil level indicator gives a magnifying effect and the scale is very easy to read. Oil level indicators made of alcohol resistant material available upon request.

Elesa® original design narrow shape fluid level indicators.
These oil level indicators are a low cost alternative to EN 650.
The liquid level is legible from all angles.
The polyamide body consists of two parts that are ultrasonically welded together. The oil level indicators are individually air pressure tested for leaks at 3 bar.
Also suitable for use on pressurized oil tanks. Pressure test results regarding resistance under pressure available upon request.
As a contrast screen, a white lacquered aluminum strip is used, which is marked with black graduations or temperature scale. The scale is placed behind and outside the liquid and therefore protected.
The shape of this oil level indicator gives a magnifying effect and the scale is very easy to read.
Oil level indicators made of alcohol resistant material available upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name EN 650.4
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY050B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-100 Flange - A9152-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details