J. W. Winco, Inc. EN 546

Description
Elesa® original design technopolymer plastic dome-shaped fluid level sight glasses. Mainly used as oil circulation indicators. Practically indestructible; even if high torque is applied there is no danger of breakage. Resistant to aging, not alcohol resistant. Because of the high strength of the material (considerably stronger than, for example, Plexiglass), these site glasses can be produced with much thinner walls, resulting in clearer visibility. The ratio between bore diameter and the viewing window is much improved. A moderate torque (not exceeding 3-12 Nm) is recommended when tightening oil sight glass so as to guarantee optimal tightness without any elastic deformation. Full details regarding torque available upon request.
Description
Elesa® original design technopolymer plastic dome-shaped fluid level sight glasses. Mainly used as oil circulation indicators. Practically indestructible; even if high torque is applied there is no danger of breakage. Resistant to aging, not alcohol resistant. Because of the high strength of the material (considerably stronger than, for example, Plexiglass), these site glasses can be produced with much thinner walls, resulting in clearer visibility. The ratio between bore diameter and the viewing window is much improved. A moderate torque (not exceeding 3-12 Nm) is recommended when tightening oil sight glass so as to guarantee optimal tightness without any elastic deformation. Full details regarding torque available upon request.

Suppliers

Company
Product
Description
Supplier Links
EN 546 -  - J. W. Winco, Inc.
New Berlin, WI, USA
EN 546
EN 546
Elesa® original design technopolymer plastic dome-shaped fluid level sight glasses. Mainly used as oil circulation indicators. Practically indestructible; even if high torque is applied there is no danger of breakage. Resistant to aging, not alcohol resistant. Because of the high strength of the material (considerably stronger than, for example, Plexiglass), these site glasses can be produced with much thinner walls, resulting in clearer visibility. The ratio between bore diameter and the viewing window is much improved. A moderate torque (not exceeding 3-12 Nm) is recommended when tightening oil sight glass so as to guarantee optimal tightness without any elastic deformation. Full details regarding torque available upon request.

Elesa® original design technopolymer plastic dome-shaped fluid level sight glasses.
Mainly used as oil circulation indicators.
Practically indestructible; even if high torque is applied there is no danger of breakage.
Resistant to aging, not alcohol resistant.
Because of the high strength of the material (considerably stronger than, for example, Plexiglass), these site glasses can be produced with much thinner walls, resulting in clearer visibility. The ratio between bore diameter and the viewing window is much improved.
A moderate torque (not exceeding 3-12 Nm) is recommended when tightening oil sight glass so as to guarantee optimal tightness without any elastic deformation. Full details regarding torque available upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name EN 546
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX050V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type ODF Solder
Pressure Rating 650 psi (457 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details