J. W. Winco, Inc. DIN 648

Description
Rod ends are used in controlling and linking mechanisms in all types of machines. Suitable for high load, low speed applications with hanging angles, required linear, rotational or oscillatory motions. The external ring is made of a special bronze material which makes these rod ends self-lubricating, maintenance-free, and guaranteed lowest friction. In addition, these joints have less increase of clearance after longer operating hours than rod ends with PTFE-surface, and therefore higher life expectancy.
Description
Rod ends are used in controlling and linking mechanisms in all types of machines. Suitable for high load, low speed applications with hanging angles, required linear, rotational or oscillatory motions. The external ring is made of a special bronze material which makes these rod ends self-lubricating, maintenance-free, and guaranteed lowest friction. In addition, these joints have less increase of clearance after longer operating hours than rod ends with PTFE-surface, and therefore higher life expectancy.

Suppliers

Company
Product
Description
Supplier Links
DIN 648 -  - J. W. Winco, Inc.
New Berlin, WI, USA
DIN 648
DIN 648
Rod ends are used in controlling and linking mechanisms in all types of machines. Suitable for high load, low speed applications with hanging angles, required linear, rotational or oscillatory motions. The external ring is made of a special bronze material which makes these rod ends self-lubricating, maintenance-free, and guaranteed lowest friction. In addition, these joints have less increase of clearance after longer operating hours than rod ends with PTFE-surface, and therefore higher life expectancy.

Rod ends are used in controlling and linking mechanisms in all types of machines. Suitable for high load, low speed applications with hanging angles, required linear, rotational or oscillatory motions.
The external ring is made of a special bronze material which makes these rod ends self-lubricating, maintenance-free, and guaranteed lowest friction. In addition, these joints have less increase of clearance after longer operating hours than rod ends with PTFE-surface, and therefore higher life expectancy.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Rod End Bearings
Product Name DIN 648
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - NHS6TL - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Length Through Bore 1.54 inch (39 mm)
View Details
Rod End - SIZJ,SIZJ..S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1900 to 0.7500 inch (4.83 to 19.05 mm)
Length Through Bore 0.3118 to 0.8752 inch (7.92 to 22.23 mm)
View Details
Rod Ends - 35315 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Rod Ends - 1852584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7500 inch (19.05 mm)
Overall Length 3.75 inch (95.25 mm)
Configuration Metal Ball with Metal Liner
View Details