10.07.09.00061 -- HOSE FOR VACUUM AND COMPRESSED-AIR SYSTEMS VSL 87-75 PU-DS
Schmalz Inc.
Hose for vacuum and compressed-air systems VSL 87-75 PU-DS
10.07.09.00061
Description
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
Description
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
Datasheet
Suppliers
Hose for vacuum and compressed-air systems VSL 87-75 PU-DS
10.07.09.00061
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
- Hose connections in vacuum systems
- Polyurethane (PU) hoses for energy distribution systems
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10.07.09.00061 |
|
Product Name
|
Hose for vacuum and compressed-air systems VSL 87-75 PU-DS |
|
Product Form
|
Hose
|
|
O.D.
|
3.425 inch (87 mm)
|
|
Minimum Bend Radius
|
8 inch (210 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.313 inch (7.95 mm)
O.D.
0.531 inch (13.49 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details