10.07.09.00001 -- HOSE FOR VACUUM AND COMPRESSED-AIR SYSTEMS VSL 4-2 PU
Schmalz Inc.
Hose for vacuum and compressed-air systems VSL 4-2 PU
10.07.09.00001
Description
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
Description
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
Datasheet
Suppliers
Hose connections in vacuum systems
Polyurethane (PU) hoses for energy distribution systems
- Hose connections in vacuum systems
- Polyurethane (PU) hoses for energy distribution systems
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10.07.09.00001 |
|
Product Name
|
Hose for vacuum and compressed-air systems VSL 4-2 PU |
|
Product Form
|
Hose
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Minimum Bend Radius
|
1 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
120 psi (84.45 m H2O)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.750 inch (44.45 mm)
Weight
0.3 lbs/ft (0.5060 g/mm)
View Details