Schmalz Inc. Flow resistor for reduction of the volume flow rate SW 40 G1/8-AG 10.05.04.00001

Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet
Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow resistor for reduction of the volume flow rate SW 40 G1/8-AG - 10.05.04.00001 - Schmalz Inc.
Raleigh, NC, United States
Flow resistor for reduction of the volume flow rate SW 40 G1/8-AG
10.05.04.00001
Flow resistor for reduction of the volume flow rate SW 40 G1/8-AG 10.05.04.00001
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
  • Flow resistor for handling of porous workpieces
  • Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system
  • May be installed in any orientation
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 10.05.04.00001
Product Name Flow resistor for reduction of the volume flow rate SW 40 G1/8-AG
Orifice Diameter 0.0157 inch (0.4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
Gas Rated Lee Jet® Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
 - 1214363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details