Schmalz Inc. Vacuum area gripping system for external vacuum generator, with flow resistors FMP-S-SW70 640 3R18 O10O10 F G32 10.01.38.03438

Description
Universal gripper with connection for external vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics, CFRP, etc. Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
Datasheet
Description
Universal gripper with connection for external vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics, CFRP, etc. Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum area gripping system for external vacuum generator, with flow resistors FMP-S-SW70 640 3R18 O10O10 F G32 - 10.01.38.03438 - Schmalz Inc.
Raleigh, NC, United States
Vacuum area gripping system for external vacuum generator, with flow resistors FMP-S-SW70 640 3R18 O10O10 F G32
10.01.38.03438
Vacuum area gripping system for external vacuum generator, with flow resistors FMP-S-SW70 640 3R18 O10O10 F G32 10.01.38.03438
Universal gripper with connection for external vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics, CFRP, etc. Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
  • Universal gripper with connection for external vacuum generation, for handling workpieces regardless of size, geometry, material and surface
  • Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass, plastics, CFRP, etc.
  • Handling of porous workpieces, workpieces with gaps or undefined pick-up position
  • Mark-free handling of sensitive workpieces such as display glass
  • Ideal for use on robots due to its low weight
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Grippers
Product Number 10.01.38.03438
Product Name Vacuum area gripping system for external vacuum generator, with flow resistors FMP-S-SW70 640 3R18 O10O10 F G32
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
ARTEC® Pneumatic Angular Grippers -  - Branham, W.C. Inc.
Specs
Style Angular
Actuation Pneumatic
Action Double (optional feature)
View Details
Adaptive gripper finger - DHAS-GF-60-U-BU - Festo Corporation
Specs
Operating Temperature 50 to 122 F (10 to 50 C)
Grip Size 60.0 mm (2.36 inch)
View Details