J.S.T. Corporation
Connectors Board to Board, PCB Mt Pin Hders & Recept
PAP-06V-RED
Description
CONN RCPT 2MM 6POS RED
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CONN RCPT 2MM 6POS RED
Request a Quote
Email Supplier
Suppliers
Connectors Board to Board, PCB Mt Pin Hders & Recept
PAP-06V-RED
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
PAP-06V-RED |
|
Product Name
|
Connectors Board to Board, PCB Mt Pin Hders & Recept |
|
Connector Type
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details