J.S.T. Corporation Jumper Wires, Pre-Crimped Leads ARASRSFRASRSF16K305A

Description
"Black 16 AWG Jumper Lead Socket to Socket Brass 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"Black 16 AWG Jumper Lead Socket to Socket Brass 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 455-3232-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
455-3232-ND
Jumper Wires, Pre-Crimped Leads 455-3232-ND
"Black 16 AWG Jumper Lead Socket to Socket Brass 12.0"" (304.8mm)"

"Black 16 AWG Jumper Lead Socket to Socket Brass 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3232-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details