J.S.T. Corporation Jumper Wires, Pre-Crimped Leads ALEBLEB22K51

Description
"Black 22 AWG Jumper Lead Tab to Tab Tin 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"Black 22 AWG Jumper Lead Tab to Tab Tin 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 455-3971-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
455-3971-ND
Jumper Wires, Pre-Crimped Leads 455-3971-ND
"Black 22 AWG Jumper Lead Tab to Tab Tin 2.00"" (50.80mm)"

"Black 22 AWG Jumper Lead Tab to Tab Tin 2.00"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3971-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details