J.S.T. Corporation Jumper Wires, Pre-Crimped Leads AGHGH28K305

Description
"Black 28 AWG Jumper Lead Socket to Socket Tin 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"Black 28 AWG Jumper Lead Socket to Socket Tin 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 455-3074-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
455-3074-ND
Jumper Wires, Pre-Crimped Leads 455-3074-ND
"Black 28 AWG Jumper Lead Socket to Socket Tin 12.0"" (304.8mm)"

"Black 28 AWG Jumper Lead Socket to Socket Tin 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3074-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details