J.S.T. Corporation Jumper Wires, Pre-Crimped Leads AGHGH28K102

Description
"Black 28 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"
Request a Quote Datasheet
Description
"Black 28 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 455-4360-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
455-4360-ND
Jumper Wires, Pre-Crimped Leads 455-4360-ND
"Black 28 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"

"Black 28 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-4360-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details