J.S.T. Corporation Rectangular Cable Assemblies A14KR14KR26E152A

Description
"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3426-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3426-ND
Rectangular Cable Assemblies 455-3426-ND
"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3426-ND
Product Name Rectangular Cable Assemblies
Connector Type Socket to Socket, Reversed
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details