J.S.T. Corporation Rectangular Cable Assemblies A13SR13SR30K305A

Description
13 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet
Description
13 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3747-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3747-ND
Rectangular Cable Assemblies 455-3747-ND
13 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

13 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3747-ND
Product Name Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details