J.S.T. Corporation Rectangular Cable Assemblies A08KR08KR26E51A

Description
"8 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet
Description
"8 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3137-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3137-ND
Rectangular Cable Assemblies 455-3137-ND
"8 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"

"8 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3137-ND
Product Name Rectangular Cable Assemblies
Connector Type Socket to Socket, Reversed
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details