J.S.T. Corporation 6" KR JUMPER ASSY 1:1 A07KR07KR26E152A

Description
6" KR JUMPER ASSY 1:1
Request a Quote Datasheet
Description
6" KR JUMPER ASSY 1:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Wilmington, MA, United States
6" KR JUMPER ASSY 1:1
A07KR07KR26E152A
6" KR JUMPER ASSY 1:1 A07KR07KR26E152A
6" KR JUMPER ASSY 1:1

6" KR JUMPER ASSY 1:1

Buy Now
Rectangular Cable Assemblies - 455-3390-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3390-ND
Rectangular Cable Assemblies 455-3390-ND
"7 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

"7 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number A07KR07KR26E152A 455-3390-ND
Product Name 6" KR JUMPER ASSY 1:1 Rectangular Cable Assemblies
Connector Type Socket to Socket, Reversed
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details