J.S.T. Corporation JUMPER 06ZR-8M-P - 06ZR-8M-P 12" A06ZR06ZR28H305B

Description
JUMPER 06ZR-8M-P - 06ZR-8M-P 12"
Request a Quote Datasheet
Description
JUMPER 06ZR-8M-P - 06ZR-8M-P 12"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JUMPER 06ZR-8M-P - 06ZR-8M-P 12
Wilmington, MA, United States
JUMPER 06ZR-8M-P - 06ZR-8M-P 12"
A06ZR06ZR28H305B
JUMPER 06ZR-8M-P - 06ZR-8M-P 12" A06ZR06ZR28H305B
JUMPER 06ZR-8M-P - 06ZR-8M-P 12"

JUMPER 06ZR-8M-P - 06ZR-8M-P 12"

Buy Now
Rectangular Cable Assemblies - 455-3043-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3043-ND
Rectangular Cable Assemblies 455-3043-ND
6 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)

6 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number A06ZR06ZR28H305B 455-3043-ND
Product Name JUMPER 06ZR-8M-P - 06ZR-8M-P 12" Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details