J.S.T. Corporation Rectangular Cable Assemblies A05KR05KR26E305B

Description
5 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)
Request a Quote Datasheet
Description
5 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3387-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3387-ND
Rectangular Cable Assemblies 455-3387-ND
5 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)

5 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3387-ND
Product Name Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details