J.S.T. Corporation JUMPER 04SUR-32S - 04SUR-32S 6" A04SR04SR30K152B

Description
JUMPER 04SUR-32S - 04SUR-32S 6"
Request a Quote Datasheet
Description
JUMPER 04SUR-32S - 04SUR-32S 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JUMPER 04SUR-32S - 04SUR-32S 6
Wilmington, MA, United States
JUMPER 04SUR-32S - 04SUR-32S 6"
A04SR04SR30K152B
JUMPER 04SUR-32S - 04SUR-32S 6" A04SR04SR30K152B
JUMPER 04SUR-32S - 04SUR-32S 6"

JUMPER 04SUR-32S - 04SUR-32S 6"

Buy Now
Rectangular Cable Assemblies - 455-3014-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3014-ND
Rectangular Cable Assemblies 455-3014-ND
"4 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

"4 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number A04SR04SR30K152B 455-3014-ND
Product Name JUMPER 04SUR-32S - 04SUR-32S 6" Rectangular Cable Assemblies
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details