J.S.T. Corporation Rectangular Cable Assemblies A04SR04SR30K152A

Description
"4 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3002-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3002-ND
Rectangular Cable Assemblies 455-3002-ND
"4 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

"4 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
JUMPER 04SUR-32S - 04SUR-32S 6
Wilmington, MA, United States
JUMPER 04SUR-32S - 04SUR-32S 6"
A04SR04SR30K152A
JUMPER 04SUR-32S - 04SUR-32S 6" A04SR04SR30K152A
JUMPER 04SUR-32S - 04SUR-32S 6"

JUMPER 04SUR-32S - 04SUR-32S 6"

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 455-3002-ND A04SR04SR30K152A
Product Name Rectangular Cable Assemblies JUMPER 04SUR-32S - 04SUR-32S 6"
Connector Type Socket to Socket, Reversed
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details