J.S.T. Corporation Rectangular Cable Assemblies A04KR04KR26E305A

Description
4 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet
Description
4 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3143-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3143-ND
Rectangular Cable Assemblies 455-3143-ND
4 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

4 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3143-ND
Product Name Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details