J.S.T. Corporation Rectangular Cable Assemblies A04KR04DA28W152B

Description
"4 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3187-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3187-ND
Rectangular Cable Assemblies 455-3187-ND
"4 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

"4 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3187-ND
Product Name Rectangular Cable Assemblies
Connector Type Socket to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details