J.S.T. Corporation Rectangular Cable Assemblies A03SR03SR30K152B

Description
"3 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"3 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3704-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3704-ND
Rectangular Cable Assemblies 455-3704-ND
"3 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

"3 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Rectangular Cable Assemblies - A03SR03SR30K152B - ODG (Origin Data Global)
Shenzhen, China
Rectangular Cable Assemblies
A03SR03SR30K152B
Rectangular Cable Assemblies A03SR03SR30K152B
JUMPER 03SR-3S - 03SR-3S 6"

JUMPER 03SR-3S - 03SR-3S 6"

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 455-3704-ND A03SR03SR30K152B
Product Name Rectangular Cable Assemblies Rectangular Cable Assemblies
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details