J.S.T. Corporation Rectangular Cable Assemblies A02XAF02XAF22K305A

Description
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3053-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3053-ND
Rectangular Cable Assemblies 455-3053-ND
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3053-ND
Product Name Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details