J.S.T. Corporation JUMPER 02SUR-32S - 02SUR-32S 6" A02SR02SR30K152B

Description
JUMPER 02SUR-32S - 02SUR-32S 6"
Request a Quote Datasheet
Description
JUMPER 02SUR-32S - 02SUR-32S 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JUMPER 02SUR-32S - 02SUR-32S 6
Wilmington, MA, United States
JUMPER 02SUR-32S - 02SUR-32S 6"
A02SR02SR30K152B
JUMPER 02SUR-32S - 02SUR-32S 6" A02SR02SR30K152B
JUMPER 02SUR-32S - 02SUR-32S 6"

JUMPER 02SUR-32S - 02SUR-32S 6"

Buy Now
Rectangular Cable Assemblies - 455-3013-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3013-ND
Rectangular Cable Assemblies 455-3013-ND
"2 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

"2 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Rectangular Cable Assemblies - A02SR02SR30K152B - ODG (Origin Data Global)
Shenzhen, China
Rectangular Cable Assemblies
A02SR02SR30K152B
Rectangular Cable Assemblies A02SR02SR30K152B
JUMPER 02SR-3S - 02SR-3S 6"

JUMPER 02SR-3S - 02SR-3S 6"

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A02SR02SR30K152B 455-3013-ND A02SR02SR30K152B
Product Name JUMPER 02SUR-32S - 02SUR-32S 6" Rectangular Cable Assemblies Rectangular Cable Assemblies
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details