J.S.T. Corporation Rectangular Cable Assemblies A02KR02KR26E305A

Description
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-3142-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-3142-ND
Rectangular Cable Assemblies 455-3142-ND
2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

2 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3142-ND
Product Name Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details