J.S.T. Corporation Free Hanging, Panel Mount 04XSR-36S

Description
4 Position Rectangular Receptacle Connector IDC Tin 36 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin 36 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 455-3887-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
455-3887-ND
Free Hanging, Panel Mount 455-3887-ND
4 Position Rectangular Receptacle Connector IDC Tin 36 AWG

4 Position Rectangular Receptacle Connector IDC Tin 36 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 455-3887-ND
Product Name Free Hanging, Panel Mount
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details