J.L. Matthews Co., Inc. (JLMCo) Klein Pliers, Diagonal-Cutting, High Leverage, 8", Heavy-Duty 2000 Series®, Angled Head D2000-48

Description
Features: 2000 Series - Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other pliers designs. Standard cutting knife. Angled head design for easy work in confined spaces. Specifications: Handle finish: royal blue plastic dip Jaw length: 13/16" Jaw thickness: 7/16" Jaw width: 1-3/16" Knife type: Standard Overall length: 8-1/16" Approx. Weight 0.6 lbs. Always wear approved eye protection. NOT insulated. Plastic-dipped or slip-on plastic handles are NOT intended for protection against electrical shock.
Datasheet
Description
Features: 2000 Series - Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other pliers designs. Standard cutting knife. Angled head design for easy work in confined spaces. Specifications: Handle finish: royal blue plastic dip Jaw length: 13/16" Jaw thickness: 7/16" Jaw width: 1-3/16" Knife type: Standard Overall length: 8-1/16" Approx. Weight 0.6 lbs. Always wear approved eye protection. NOT insulated. Plastic-dipped or slip-on plastic handles are NOT intended for protection against electrical shock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Klein Pliers, Diagonal-Cutting, High Leverage, 8
Fort Worth, TX, USA
Klein Pliers, Diagonal-Cutting, High Leverage, 8", Heavy-Duty 2000 Series®, Angled Head
D2000-48
Klein Pliers, Diagonal-Cutting, High Leverage, 8", Heavy-Duty 2000 Series®, Angled Head D2000-48
Features: 2000 Series - Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other pliers designs. Standard cutting knife. Angled head design for easy work in confined spaces. Specifications: Handle finish: royal blue plastic dip Jaw length: 13/16" Jaw thickness: 7/16" Jaw width: 1-3/16" Knife type: Standard Overall length: 8-1/16" Approx. Weight 0.6 lbs. Always wear approved eye protection. NOT insulated. Plastic-dipped or slip-on plastic handles are NOT intended for protection against electrical shock.

Features:

  • 2000 Series - Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire.
  • Features combination polished and black-oxide finish.
  • High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other pliers designs.
  • Standard cutting knife.
  • Angled head design for easy work in confined spaces.

Specifications:

  • Handle finish: royal blue plastic dip
  • Jaw length: 13/16"
  • Jaw thickness: 7/16"
  • Jaw width: 1-3/16"
  • Knife type: Standard
  • Overall length: 8-1/16"
  • Approx. Weight 0.6 lbs.
Always wear approved eye protection.
NOT insulated. Plastic-dipped or slip-on plastic handles are NOT intended for protection against electrical shock.
Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Pliers
Product Number D2000-48
Product Name Klein Pliers, Diagonal-Cutting, High Leverage, 8", Heavy-Duty 2000 Series®, Angled Head
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details