J.L. Matthews Co., Inc. (JLMCo) JLMCo Tool Bucket, Canvas Ditty Bag, 5" x 7" 650-RDB

Description
This JLMCo tool mini bucket or ditty bag is made of rugged quality white canvas with a durable plastic bottom. Comes with multiple outside pockets. Does not have a snap. Measures 5" x 7"
Datasheet
Description
This JLMCo tool mini bucket or ditty bag is made of rugged quality white canvas with a durable plastic bottom. Comes with multiple outside pockets. Does not have a snap. Measures 5" x 7"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JLMCo Tool Bucket, Canvas Ditty Bag, 5
Fort Worth, TX, USA
JLMCo Tool Bucket, Canvas Ditty Bag, 5" x 7"
650-RDB
JLMCo Tool Bucket, Canvas Ditty Bag, 5" x 7" 650-RDB
This JLMCo tool mini bucket or ditty bag is made of rugged quality white canvas with a durable plastic bottom. Comes with multiple outside pockets. Does not have a snap. Measures 5" x 7"

This JLMCo tool mini bucket or ditty bag is made of rugged quality white canvas with a durable plastic bottom. Comes with multiple outside pockets. Does not have a snap.
Measures 5" x 7"

Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Industrial Containers
Product Number 650-RDB
Product Name JLMCo Tool Bucket, Canvas Ditty Bag, 5" x 7"
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details