J.L. Matthews Co., Inc. (JLMCo) Streamlight ProPolymer® Flashlight, 3C LED, Yellow 33202

Description
Ultra-Bright LEDs 85 Lumens Impact and shock resistant LED flashlight that provides 336 hours of run time. Impact resistant polymer. Features a rubber face cap for impact and shock resistance Unbreakable polycarbonate lens with scratch resistant coating Powered by 3 "C" alkaline batteries (not Included) 10 ultra-bright 100,000-hour life LEDs 85 lumens typical with 10 white LEDs Runs up to 336 hrs. 8.55" Long, 13.5 oz. Waterproof Light features momentary blink or constant "on" tail switch Features a wrist lanyard connection and a spring-loaded clip Yellow color UL Listed for Class I, Division 1; Class I, II, Division 2; Class III
Datasheet
Description
Ultra-Bright LEDs 85 Lumens Impact and shock resistant LED flashlight that provides 336 hours of run time. Impact resistant polymer. Features a rubber face cap for impact and shock resistance Unbreakable polycarbonate lens with scratch resistant coating Powered by 3 "C" alkaline batteries (not Included) 10 ultra-bright 100,000-hour life LEDs 85 lumens typical with 10 white LEDs Runs up to 336 hrs. 8.55" Long, 13.5 oz. Waterproof Light features momentary blink or constant "on" tail switch Features a wrist lanyard connection and a spring-loaded clip Yellow color UL Listed for Class I, Division 1; Class I, II, Division 2; Class III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Streamlight ProPolymer® Flashlight, 3C LED, Yellow - 33202 - J.L. Matthews Co., Inc. (JLMCo)
Fort Worth, TX, USA
Streamlight ProPolymer® Flashlight, 3C LED, Yellow
33202
Streamlight ProPolymer® Flashlight, 3C LED, Yellow 33202
Ultra-Bright LEDs 85 Lumens Impact and shock resistant LED flashlight that provides 336 hours of run time. Impact resistant polymer. Features a rubber face cap for impact and shock resistance Unbreakable polycarbonate lens with scratch resistant coating Powered by 3 "C" alkaline batteries (not Included) 10 ultra-bright 100,000-hour life LEDs 85 lumens typical with 10 white LEDs Runs up to 336 hrs. 8.55" Long, 13.5 oz. Waterproof Light features momentary blink or constant "on" tail switch Features a wrist lanyard connection and a spring-loaded clip Yellow color UL Listed for Class I, Division 1; Class I, II, Division 2; Class III

Ultra-Bright LEDs
85 Lumens

Impact and shock resistant LED flashlight that provides 336 hours of run time.
  • Impact resistant polymer. Features a rubber face cap for impact and shock resistance
  • Unbreakable polycarbonate lens with scratch resistant coating
  • Powered by 3 "C" alkaline batteries (not Included)
  • 10 ultra-bright 100,000-hour life LEDs
  • 85 lumens typical with 10 white LEDs
  • Runs up to 336 hrs.
  • 8.55" Long, 13.5 oz.
  • Waterproof
  • Light features momentary blink or constant "on" tail switch
  • Features a wrist lanyard connection and a spring-loaded clip
  • Yellow color
  • UL Listed for Class I, Division 1; Class I, II, Division 2; Class III
Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Flashlights
Product Number 33202
Product Name Streamlight ProPolymer® Flashlight, 3C LED, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2830987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Flashlight - M3A016 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Flashlight Type Pocket Flashlight
Power Source Battery
Battery Size AAA
View Details
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details