J.L. Matthews Co., Inc. (JLMCo) Bashlin Tool Bucket, Canvas Leather, 7" x 12" 18

Description
This Bashlin tool bucket is made of cotton duck with a leather bottom. Has a snap. Measures 7" x 12"
Datasheet
Description
This Bashlin tool bucket is made of cotton duck with a leather bottom. Has a snap. Measures 7" x 12"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bashlin Tool Bucket, Canvas Leather, 7
Fort Worth, TX, USA
Bashlin Tool Bucket, Canvas Leather, 7" x 12"
18
Bashlin Tool Bucket, Canvas Leather, 7" x 12" 18
This Bashlin tool bucket is made of cotton duck with a leather bottom. Has a snap. Measures 7" x 12"

This Bashlin tool bucket is made of cotton duck with a leather bottom. Has a snap.
Measures 7" x 12"

Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Industrial Containers
Product Number 18
Product Name Bashlin Tool Bucket, Canvas Leather, 7" x 12"
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details