Izzy Industries LLC Contactor IZDP230-120

Description
2P 30A / 120V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
2P 30A / 120V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 210964108 - Radwell International
Willingboro, NJ, United States
Contactor
210964108
Contactor 210964108
2P 30A / 120V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

2P 30A / 120V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 210964108
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12QJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 4767631 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 30 amps
View Details
Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details