IZMAC Co., Ltd. Izmac Damper Self Compensating Multi Step Crash Absorption IDSM87-53

Description
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃
Datasheet
Description
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Damper Self Compensating Multi Step Crash Absorption - IDSM87-53 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Damper Self Compensating Multi Step Crash Absorption
IDSM87-53
Izmac Damper Self Compensating Multi Step Crash Absorption IDSM87-53
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃

IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force.

FEATURES

  1. Shock absorption response function is steady and absorption efficiency is high.
  2. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step.
  3. Compact (small and sturdy) and easy to handling.
  4. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black).
  5. Various sizes, forces, strokes with customizing models are available.
  6. Temperature range standard : -40 ~ 90℃
Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IDSM87-53
Product Name Izmac Damper Self Compensating Multi Step Crash Absorption
Shock Absorber / Damper Type Linear Damper
Cylinder Diameter 3.44 inch (87.5 mm)
Rod Diameter 0.3937 inch (10 mm)
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - M-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYSW-4-6-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.2362 inch (6 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details
Shock Absorbers - 2023110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3150 inch (8 mm)
Total Energy/Cycle 11.5 In-lbs (13.27 kg-cm)
View Details
Adjustable Shock Absorber - FA-2540LD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.9843 inch (25 mm)
View Details