IZMAC Co., Ltd. Izmac Damper Self Compensating Multi Step Crash Absorption IDSM87-106

Description
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃
Datasheet
Description
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Damper Self Compensating Multi Step Crash Absorption - IDSM87-106 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Damper Self Compensating Multi Step Crash Absorption
IDSM87-106
Izmac Damper Self Compensating Multi Step Crash Absorption IDSM87-106
IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step. Compact (small and sturdy) and easy to handling. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black). Various sizes, forces, strokes with customizing models are available. Temperature range standard : -40 ~ 90℃

IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force.

FEATURES

  1. Shock absorption response function is steady and absorption efficiency is high.
  2. It has multi-steps bumpy shape and it absorb shock energy on collision moment with compressing step by step.
  3. Compact (small and sturdy) and easy to handling.
  4. Body surface strongly treated to prevent corrosion by nickel plating or alloy plating (black).
  5. Various sizes, forces, strokes with customizing models are available.
  6. Temperature range standard : -40 ~ 90℃
Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IDSM87-106
Product Name Izmac Damper Self Compensating Multi Step Crash Absorption
Shock Absorber / Damper Type Linear Damper
Cylinder Diameter 3.44 inch (87.5 mm)
Rod Diameter 0.3937 inch (10 mm)
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Model D 08-23, Oil Damper - D-08-23 - Isotech, Inc.
Specs
Rod Diameter 0.3150 inch (8 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Pneumatic shock absorber - YSR-12-12-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
2 suppliers
Shock Absorbers - 2023110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3150 inch (8 mm)
Total Energy/Cycle 11.5 In-lbs (13.27 kg-cm)
View Details
Adjustable Shock Absorber - FA-L Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 to 1.06 inch (10 to 27 mm)
View Details