IZMAC Co., Ltd. Izmac Buffer Self Compensating Auto Warehouse Stackercrane IBSW 90-500

Description
DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series. FEATURES Custom orifice Piston rod: Hardened, hard chrome plated Cylinder: Zinc plated Operation temperature: -10 ~ 80℃ • Special: -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option: Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse system(AS/RS), Theme park, Stacker crane, Automobile assembly line, Overhead crane
Datasheet
Description
DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series. FEATURES Custom orifice Piston rod: Hardened, hard chrome plated Cylinder: Zinc plated Operation temperature: -10 ~ 80℃ • Special: -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option: Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse system(AS/RS), Theme park, Stacker crane, Automobile assembly line, Overhead crane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Buffer Self Compensating Auto Warehouse Stackercrane - IBSW 90-500 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Buffer Self Compensating Auto Warehouse Stackercrane
IBSW 90-500
Izmac Buffer Self Compensating Auto Warehouse Stackercrane IBSW 90-500
DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series. FEATURES Custom orifice Piston rod: Hardened, hard chrome plated Cylinder: Zinc plated Operation temperature: -10 ~ 80℃ • Special: -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option: Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse system(AS/RS), Theme park, Stacker crane, Automobile assembly line, Overhead crane

DESCRIPTION

IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series.

FEATURES

  1. Custom orifice
  2. Piston rod: Hardened, hard chrome plated
  3. Cylinder: Zinc plated
  4. Operation temperature: -10 ~ 80℃ • Special: -40 ~ 120℃
  5. Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc.
  6. Option: Urethane cap, Safety cable, Mounting plates, Adjustment dial position

APPLICATION

Automatic warehouse system(AS/RS), Theme park, Stacker crane, Automobile assembly line, Overhead crane

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IBSW 90-500
Product Name Izmac Buffer Self Compensating Auto Warehouse Stackercrane
Shock Absorber / Damper Type Shock Absorber
Cylinder Diameter 3.54 inch (90 mm)
Rod Diameter 1.18 inch (30 mm)
Mounting Rod End Unattached / Bumper
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-20-34 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 1.34 inch (34 mm)
Maximum Force (P1) 674 lbs (306 kg)
View Details
Non-Adjustable Hydraulic Shock Absorbers - ECO 120 IF (B) - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Vibration Isolator - MWIP-WALL-ISOLATION-PAD - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details