DESCRIPTION
IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series.
FEATURES
APPLICATION
Automatic warehouse system(AS/RS), Theme park, Stacker crane, Automobile assembly line, Overhead crane
| IZMAC Co., Ltd. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | IBSW 275-1050 |
| Product Name | Izmac Buffer Self Compensating Auto Warehouse Stackercrane |
| Shock Absorber / Damper Type | Shock Absorber |
| Cylinder Diameter | 10.83 inch (275 mm) |
| Rod Diameter | 3.94 inch (100 mm) |
| Mounting | Rod End Unattached / Bumper |
| Rod Treatment | Chrome |