IZMAC Co., Ltd. Izmac Buffer Adjustable Auto Warehouse Stackercrane IBAW180-300

Description
IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES Customized orifice Piston rod surface treatment : Hardened, Hard chrome plated Body surface treatment : White zinc plated Operation temperature : -10 ~ 80℃ • Special : -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option : Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse stacker crane, logistic automation system, amusement park, STS crane, production facilities.
Datasheet
Description
IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES Customized orifice Piston rod surface treatment : Hardened, Hard chrome plated Body surface treatment : White zinc plated Operation temperature : -10 ~ 80℃ • Special : -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option : Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse stacker crane, logistic automation system, amusement park, STS crane, production facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Buffer Adjustable Auto Warehouse Stackercrane - IBAW180-300 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Buffer Adjustable Auto Warehouse Stackercrane
IBAW180-300
Izmac Buffer Adjustable Auto Warehouse Stackercrane IBAW180-300
IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES Customized orifice Piston rod surface treatment : Hardened, Hard chrome plated Body surface treatment : White zinc plated Operation temperature : -10 ~ 80℃ • Special : -40 ~ 120℃ Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc. Option : Urethane cap, Safety cable, Mounting plates, Adjustment dial position APPLICATION Automatic warehouse stacker crane, logistic automation system, amusement park, STS crane, production facilities.

IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location.

FEATURES

  1. Customized orifice
  2. Piston rod surface treatment : Hardened, Hard chrome plated
  3. Body surface treatment : White zinc plated
  4. Operation temperature : -10 ~ 80℃ • Special : -40 ~ 120℃
  5. Fulfilled international standards : OSHA, AISE,AIST, CMAA, DIN, FEM etc.
  6. Option : Urethane cap, Safety cable, Mounting plates, Adjustment dial position

APPLICATION

Automatic warehouse stacker crane, logistic automation system, amusement park, STS crane, production facilities.

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IBAW180-300
Product Name Izmac Buffer Adjustable Auto Warehouse Stackercrane
Shock Absorber / Damper Type Shock Absorber
Cylinder Diameter 7.09 inch (180 mm)
Rod Diameter 2.17 inch (55 mm)
Mounting Rod End Unattached / Bumper
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSC-12-12-Y1F - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Shock Absorbers - 2022965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
HB Hydraulic Damper - Size 8/22 - Bansbach Easylift®
Specs
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 0.8661 inch (22 mm)
View Details