IBAW is newly launched state-of-the-art dial type buffer which is engineered to select damping forces against wide application conditions. Engineered to maintain rather low peak figures & rebounding forces. Therefore it can be operated by lowest rebounding force and decelerate softly in emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location.
FEATURES
APPLICATION
Automatic warehouse stacker crane, logistic automation system, amusement park, STS crane, production facilities.
| IZMAC Co., Ltd. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | IBAW180-100 |
| Product Name | Izmac Buffer Adjustable Auto Warehouse Stackercrane |
| Shock Absorber / Damper Type | Shock Absorber |
| Cylinder Diameter | 7.09 inch (180 mm) |
| Rod Diameter | 2.17 inch (55 mm) |
| Mounting | Rod End Unattached / Bumper |
| Rod Treatment | Chrome |