IZMAC Co., Ltd. Izmac Absorber Self Compensating Straight Type IASS 85-250

Description
DESCRIPTION IASS is self compensating type and it control the damping power itself against damping speed. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.1 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS Pick N place robotic line, machining tools, automobile assembly line, tire assembly line, crane, safety devices and all other industrial ranges of multi purposes.
Datasheet
Description
DESCRIPTION IASS is self compensating type and it control the damping power itself against damping speed. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.1 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS Pick N place robotic line, machining tools, automobile assembly line, tire assembly line, crane, safety devices and all other industrial ranges of multi purposes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Absorber Self Compensating Straight Type - IASS 85-250 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Absorber Self Compensating Straight Type
IASS 85-250
Izmac Absorber Self Compensating Straight Type IASS 85-250
DESCRIPTION IASS is self compensating type and it control the damping power itself against damping speed. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.1 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS Pick N place robotic line, machining tools, automobile assembly line, tire assembly line, crane, safety devices and all other industrial ranges of multi purposes.

DESCRIPTION

IASS is self compensating type and it control the damping power itself against damping speed. Improved

energy capacity over 200% and effective weight ranges become wider than before.

FEATURES

  1. All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension.
  2. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly.
  3. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently.
  4. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life.
  5. Speed ranges standard : 0.1 ~ 5m/s • Low Velocity (LV) : Option
  6. Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃

APPLICATIONS

Pick N place robotic line, machining tools, automobile assembly line, tire assembly line, crane, safety devices and all other industrial ranges of multi purposes.

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IASS 85-250
Product Name Izmac Absorber Self Compensating Straight Type
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 3.35 inch (85 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Pad Mount - ELASTOGRIP-1/2
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Shock Absorbers - 2023097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 17.7 In-lbs (20.41 kg-cm)
View Details
Motion Control Damper - Standard - Bansbach Easylift®
Specs
Cylinder Diameter 0.3150 to 2.76 inch (8 to 70 mm)
Rod Diameter 0.1181 to 1.18 inch (3 to 30 mm)
Mounting Ball & Socket (optional feature); Clevis (optional feature); Eyelet (optional feature); Threaded Ends (optional feature); Other Specialized Mount (optional feature)
View Details