IZMAC Co., Ltd. Izmac Absorber Self Short Range Absorption IASR30-15

Description
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries
Datasheet
Description
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Absorber Self Short Range Absorption - IASR30-15 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Absorber Self Short Range Absorption
IASR30-15
Izmac Absorber Self Short Range Absorption IASR30-15
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries

IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement.

FEATURES

  1. There are various models of different sizes from M16 to M32.
  2. Specially, it has more than three times maximum energy performance compared to other existing products.
  3. Improve noise reduction function and increase product durability
  4. Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly.
  5. Maximum impact speed : 0.05~3m/s
  6. Piston rod : Hard Chrome : 25㎛
  7. Available to use without an external stopper.

APPLICATION

Automotive , Mechanical engineering, Electronics industries

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IASR30-15
Product Name Izmac Absorber Self Short Range Absorption
Shock Absorber / Damper Type Shock Absorber
Cylinder Diameter 1.18 inch (30 mm)
Rod Diameter 0.6299 inch (16 mm)
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 2023109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 1.57 inch (40 mm)
Total Energy/Cycle 1416 In-lbs (1633 kg-cm)
View Details
Adjustable Shock Absorber - FA-0806 - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3150 inch (8 mm)
View Details