IZMAC Co., Ltd. Izmac Absorber Adjustable Heavy Type IAAH 42-50

Description
IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And kinetic energy is dissipated in the air by changed as heat energy. Recoil Spring returns piston rod into its original position when the load is disappeared. FEATURES IAAH is dial type and it can set the speed ranges as 8 steps. Improved energy capacity over 200% and effective weight ranges become wider than before. All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3 ~ 3.5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃
Datasheet
Description
IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And kinetic energy is dissipated in the air by changed as heat energy. Recoil Spring returns piston rod into its original position when the load is disappeared. FEATURES IAAH is dial type and it can set the speed ranges as 8 steps. Improved energy capacity over 200% and effective weight ranges become wider than before. All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3 ~ 3.5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Absorber Adjustable Heavy Type - IAAH 42-50 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Absorber Adjustable Heavy Type
IAAH 42-50
Izmac Absorber Adjustable Heavy Type IAAH 42-50
IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And kinetic energy is dissipated in the air by changed as heat energy. Recoil Spring returns piston rod into its original position when the load is disappeared. FEATURES IAAH is dial type and it can set the speed ranges as 8 steps. Improved energy capacity over 200% and effective weight ranges become wider than before. All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3 ~ 3.5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃

IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And kinetic energy is dissipated in the air by changed as heat energy. Recoil Spring returns piston rod into its original position when the load is disappeared.

FEATURES

  1. IAAH is dial type and it can set the speed ranges as 8 steps.
  2. Improved energy capacity over 200% and effective weight ranges become wider than before.
  3. All threaded body outside helps to install shock absorber and it can be fixed exact position. And it helps also to dissipate more shock energy by increased surface dimension.
  4. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly.
  5. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently.
  6. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life.
  7. Speed ranges standard : 0.3 ~ 3.5m/s • Low Velocity (LV) : Option
  8. Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃
Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IAAH 42-50
Product Name Izmac Absorber Adjustable Heavy Type
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 1.65 inch (42 mm)
Rod Diameter 0.5512 inch (14 mm)
Mounting Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2022940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Spring Floor Mounted Seismic Isolator - AMSR-ISOLATORS-WITH-SHIPPING-BLOCK - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - YSR-5-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
2 suppliers