Zilog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ZLP16300US3KIT

Description
Win Source Part Number: 1106285-ZLP16300US3K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Crimzon™ Type: Reference Design Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ZLP16300 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Zilog Other Names: 269-3380 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1106285-ZLP16300US3K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Crimzon™ Type: Reference Design Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ZLP16300 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Zilog Other Names: 269-3380 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1106285-ZLP16300US3KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1106285-ZLP16300US3KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1106285-ZLP16300US3KIT
Win Source Part Number: 1106285-ZLP16300US3K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Crimzon™ Type: Reference Design Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ZLP16300 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Zilog Other Names: 269-3380 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1106285-ZLP16300US3KIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: Crimzon™
Type: Reference Design
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ZLP16300
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Zilog
Other Names: 269-3380
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1106285-ZLP16300US3KIT
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1887081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
TB, DPL, HU1186, 50 OHM - TB-647+ - Mini-Circuits
Specs
Category Developement Board
View Details